Gates Corporation V & Wedge Belts 9331-00800

Description
GATES SUPER HC VB SPZ800/3V315
Request a Quote
Description
GATES SUPER HC VB SPZ800/3V315
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122457 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122457
V & Wedge Belts 2122457
GATES SUPER HC VB SPZ800/3V315

GATES SUPER HC VB SPZ800/3V315

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122457
Product Name V & Wedge Belts
Belt Length 31.50 inch (800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - 5VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.69 to 139.76 inch (500.00 to 3550.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056723 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
View Details