Gates Corporation V & Wedge Belts 9331-00512

Description
GATES SUPER HC VB SPZ512
Request a Quote
Description
GATES SUPER HC VB SPZ512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122436 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122436
V & Wedge Belts 2122436
GATES SUPER HC VB SPZ512

GATES SUPER HC VB SPZ512

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122436
Product Name V & Wedge Belts
Belt Length 20.08 inch (510.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 12,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 29.53 to 88.58 inch (750.00 to 2250.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056741 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
View Details
Industrial Banded Belts - CONTI®V MULTIBELT FO ADVANCE - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details