Gates Corporation Timing Belts 9239-B2140

Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-112
Request a Quote
Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-112
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2122257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2122257
Timing Belts 2122257
GATES POLYCHAIN CARBON VOLT SB 8MGTV-112

GATES POLYCHAIN CARBON VOLT SB 8MGTV-112

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2122257
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 640 mm (25.2 inch)
View Details
GT2 (3MM) Pitch, 85 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M085090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details