Gates Corporation V & Wedge Belts 9003-10138

Description
GATES HI-POWER VB B138 17X3545LP/3505LI
Request a Quote
Description
GATES HI-POWER VB B138 17X3545LP/3505LI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117977 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117977
V & Wedge Belts 2117977
GATES HI-POWER VB B138 17X3545LP/3505LI

GATES HI-POWER VB B138 17X3545LP/3505LI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117977
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 31.50 inch (800.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT POWER - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details