Gates Corporation V & Wedge Belts 9003-10090

Description
GATES HI-POWER VB B90 17X2335LP/2300LI H
Request a Quote
Description
GATES HI-POWER VB B90 17X2335LP/2300LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117591 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117591
V & Wedge Belts 2117591
GATES HI-POWER VB B90 17X2335LP/2300LI H

GATES HI-POWER VB B90 17X2335LP/2300LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117591
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056736 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist Plus® V-Belts - 0408250 - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details