Gates Corporation V & Wedge Belts 9003-10049

Description
GATES HI-POWER VB B49 17X1295LP/1250LI H
Request a Quote
Description
GATES HI-POWER VB B49 17X1295LP/1250LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117567 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117567
V & Wedge Belts 2117567
GATES HI-POWER VB B49 17X1295LP/1250LI H

GATES HI-POWER VB B49 17X1295LP/1250LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117567
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149771 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPC
Other Section Other
Type Single Band
View Details
Hexagonal (Notch) V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature)
Other Section Other
Belt Length 68.90 to 236.22 inch (1750.00 to 6000.00 mm)
View Details