Gates Corporation V & Wedge Belts 900210048

Description
GATES HI-POWER VB A48 13X1255LP/1225LI H
Request a Quote
Description
GATES HI-POWER VB A48 13X1255LP/1225LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117520 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117520
V & Wedge Belts 2117520
GATES HI-POWER VB A48 13X1255LP/1225LI H

GATES HI-POWER VB A48 13X1255LP/1225LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117520
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - A/13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 16.02 to 48.03 inch (407.00 to 1220.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Belts - CONTI®V DUAL - ContiTech AG
Specs
Belt Length 1956.00 to 7105.00 inch (49682.37 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details