Gates Corporation V & Wedge Belts 900210025

Description
GATES HI-POWER VB A25 13X680LP/650LI HIP
Request a Quote
Description
GATES HI-POWER VB A25 13X680LP/650LI HIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117496 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117496
V & Wedge Belts 2117496
GATES HI-POWER VB A25 13X680LP/650LI HIP

GATES HI-POWER VB A25 13X680LP/650LI HIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117496
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.10 inch (815.34 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056731 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 48.82 inch (1240.00 mm)
Belt Rubber; Rubber
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
Industrial Narrow V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English 3V (optional feature); 5V (optional feature); 8V (optional feature)
Other Section Other
Belt Length 14.96 to 492.13 inch (380.00 to 12500.00 mm)
View Details