Gates Corporation V & Wedge Belts 900210023

Description
GATES HI-POWER VB A23 13X620LP/590LI HIP
Request a Quote
Description
GATES HI-POWER VB A23 13X620LP/590LI HIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117494 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117494
V & Wedge Belts 2117494
GATES HI-POWER VB A23 13X620LP/590LI HIP

GATES HI-POWER VB A23 13X620LP/590LI HIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117494
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Agricultural Belts - AGRIDUR® multiple V-ribbed belts - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Type Multiple Band
Belt Rubber
View Details