Gates Corporation V & Wedge Belts 9002-20405

Description
GATES HI-POWER VB A40.5 13X1060LP/1030LI
Request a Quote
Description
GATES HI-POWER VB A40.5 13X1060LP/1030LI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2121904 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2121904
V & Wedge Belts 2121904
GATES HI-POWER VB A40.5 13X1060LP/1030LI

GATES HI-POWER VB A40.5 13X1060LP/1030LI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2121904
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368382 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 70.87 inch (1800.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
Hexagonal (Notch) V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature)
Other Section Other
Belt Length 68.90 to 236.22 inch (1750.00 to 6000.00 mm)
View Details