Gates Corporation V & Wedge Belts 9002-10088

Description
GATES HI-POWER VB A88 13X2270LP/2240LI H
Request a Quote
Description
GATES HI-POWER VB A88 13X2270LP/2240LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117553 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117553
V & Wedge Belts 2117553
GATES HI-POWER VB A88 13X2270LP/2240LI H

GATES HI-POWER VB A88 13X2270LP/2240LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117553
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 49.21 inch (1250.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details