Gates Corporation V & Wedge Belts 9002-10020

Description
GATES HI-POWER VB A20 13X538LP/508LI HIP
Request a Quote
Description
GATES HI-POWER VB A20 13X538LP/508LI HIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2121896 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2121896
V & Wedge Belts 2121896
GATES HI-POWER VB A20 13X538LP/508LI HIP

GATES HI-POWER VB A20 13X538LP/508LI HIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2121896
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 2149756 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 9.69 inch (246.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details