Gates Corporation V & Wedge Belts 9001-20315

Description
GATES HI-POWER VB Z31.5 10X820LP/800LI H
Request a Quote
Description
GATES HI-POWER VB Z31.5 10X820LP/800LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117919 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117919
V & Wedge Belts 2117919
GATES HI-POWER VB Z31.5 10X820LP/800LI H

GATES HI-POWER VB Z31.5 10X820LP/800LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117919
Product Name V & Wedge Belts
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - RD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 1.26 inch (32.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1739971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 47.32 inch (1202.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Poly V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Other Section Other
Belt Length 23.62 to 102.36 inch (600.00 to 2600.00 mm)
View Details