Gates Corporation V & Wedge Belts 9001-10098

Description
GATES HI-POWER VB Z98 10X2522LP/2500LI H
Request a Quote
Description
GATES HI-POWER VB Z98 10X2522LP/2500LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117722 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117722
V & Wedge Belts 2117722
GATES HI-POWER VB Z98 10X2522LP/2500LI H

GATES HI-POWER VB Z98 10X2522LP/2500LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117722
Product Name V & Wedge Belts
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365352 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
Ribbed V-Belts - PK Series - SKF/Global
Specs
V-Ribbed PK
Belt Length 22.60 to 95.30 inch (574.04 to 2420.62 mm)
Type Multiple Band
View Details
2 suppliers