Gates Corporation V & Wedge Belts 9001-10020

Description
GATES HI-POWER VB Z20 10X537LP/515LI HIP
Request a Quote
Description
GATES HI-POWER VB Z20 10X537LP/515LI HIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117907 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117907
V & Wedge Belts 2117907
GATES HI-POWER VB Z20 10X537LP/515LI HIP

GATES HI-POWER VB Z20 10X537LP/515LI HIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117907
Product Name V & Wedge Belts
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.26 inch (32.00 mm)
View Details
V & Wedge Belts - 2149754 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details