Gates Corporation Sprocket/Gear 8MX-40S-21

Description
SPROCKET, GT PROFILE, 40 GROOVES, 4.01" PITCH DIAMETER, 4.41" FLANGE OUTER DIAMETER, 0.5-2.13" BORE RANGE, TAPER-LOCK BUSHING, SINTERED STEEL CORE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
SPROCKET, GT PROFILE, 40 GROOVES, 4.01" PITCH DIAMETER, 4.41" FLANGE OUTER DIAMETER, 0.5-2.13" BORE RANGE, TAPER-LOCK BUSHING, SINTERED STEEL CORE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 6775544 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
6775544
Sprocket/Gear 6775544
SPROCKET, GT PROFILE, 40 GROOVES, 4.01" PITCH DIAMETER, 4.41" FLANGE OUTER DIAMETER, 0.5-2.13" BORE RANGE, TAPER-LOCK BUSHING, SINTERED STEEL CORE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

SPROCKET, GT PROFILE, 40 GROOVES, 4.01" PITCH DIAMETER, 4.41" FLANGE OUTER DIAMETER, 0.5-2.13" BORE RANGE, TAPER-LOCK BUSHING, SINTERED STEEL CORE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 6775544
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
24 D.P., 27 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24027 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 27
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details