IDEAL Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp, Range 6 1/8" to 9 1/8" 6X500

Description
Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon All stainless steel construction Twice the clamping strength of standard hose clamps Extra notches in the band for extended range 5/8" wide Use in demanding clamping applications Extended Ranged Min. to Max.: 6 1/8" - 9 1/8"
Request a Quote
Description
Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon All stainless steel construction Twice the clamping strength of standard hose clamps Extra notches in the band for extended range 5/8" wide Use in demanding clamping applications Extended Ranged Min. to Max.: 6 1/8" - 9 1/8"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp, Range 6 1/8
Chanhassen, MN, United States
Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp, Range 6 1/8" to 9 1/8"
28103
Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp, Range 6 1/8" to 9 1/8" 28103
Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon All stainless steel construction Twice the clamping strength of standard hose clamps Extra notches in the band for extended range 5/8" wide Use in demanding clamping applications Extended Ranged Min. to Max.: 6 1/8" - 9 1/8"
  • Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • All stainless steel construction
  • Twice the clamping strength of standard hose clamps
  • Extra notches in the band for extended range
  • 5/8" wide
  • Use in demanding clamping applications
  • Extended Ranged Min. to Max.: 6 1/8" - 9 1/8"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28103
Product Name Ideal Tridon 6X500 High Strength Stainless Steel Hose Clamp, Range 6 1/8" to 9 1/8"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 2350613 - RS Components, Ltd.
Specs
Type Band
Material Plastic; Nylon
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
Kuri-Clamp™ WGC-CT Series 5 1/4 to 6 1/8 in. Size Range
Specs
Type WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 5.25 to 6.12 inch (133 to 156 mm)
View Details
Hose Clamps - CTB-40 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 1.57 inch (39.8 mm)
View Details