IDEAL Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp, Range 4" to 6 1/8" 6X400

Description
Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon All stainless steel construction Twice the clamping strength of standard hose clamps Extra notches in the band for extended range 5/8" wide Use in demanding clamping applications Extended Ranged Min. to Max.: 4" - 6 1/8"
Request a Quote
Description
Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon All stainless steel construction Twice the clamping strength of standard hose clamps Extra notches in the band for extended range 5/8" wide Use in demanding clamping applications Extended Ranged Min. to Max.: 4" - 6 1/8"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp, Range 4
Chanhassen, MN, United States
Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp, Range 4" to 6 1/8"
28102
Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp, Range 4" to 6 1/8" 28102
Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon All stainless steel construction Twice the clamping strength of standard hose clamps Extra notches in the band for extended range 5/8" wide Use in demanding clamping applications Extended Ranged Min. to Max.: 4" - 6 1/8"
  • Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • All stainless steel construction
  • Twice the clamping strength of standard hose clamps
  • Extra notches in the band for extended range
  • 5/8" wide
  • Use in demanding clamping applications
  • Extended Ranged Min. to Max.: 4" - 6 1/8"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28102
Product Name Ideal Tridon 6X400 High Strength Stainless Steel Hose Clamp, Range 4" to 6 1/8"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

12 3/16 to 14 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp|Master File - DB1360 - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile Iron
Capacity / Jaw Opening 12.19 to 14 inch (310 to 356 mm)
View Details
Hose Clips & Jubilee Clips - 1450256 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 2.36 to 3.15 inch (60 to 80 mm)
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
Hose Clamps - HC-9.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.5800 inch (14.73 mm)
View Details