IDEAL Ideal Tridon 67004-0064 Stainless Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2" 67004-0064

Description
Ideal Tridon 67004-0064 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
Request a Quote
Description
Ideal Tridon 67004-0064 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 67004-0064 Stainless Steel Hose Clamp, Size #64, Range 2 1/2
Chanhassen, MN, United States
Ideal Tridon 67004-0064 Stainless Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2"
28264
Ideal Tridon 67004-0064 Stainless Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2" 28264
Ideal Tridon 67004-0064 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
  • Ideal Tridon 67004-0064 Stainless Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • All stainless, including screw; used in highly corrosive areas
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28264
Product Name Ideal Tridon 67004-0064 Stainless Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clips & Jubilee Clips - 1245758 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 10.63 to 11.81 inch (270 to 300 mm)
View Details
Hose Clamps - CTL-11 SP1 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.6900 inch (17.53 mm)
View Details
1 5/32 to 1 5/16 in. Size Range Heavy Duty T-Bolt Clamp 304 Stainless Steel Band with Carbon Steel Bolt and Nut|Master File - TBC-SSC031 - Kuriyama of America, Inc.
Specs
Type Band
Material Stainless Steel; Type 304 Stainless Steel
Capacity / Jaw Opening 1.16 to 1.31 inch (29.37 to 33.34 mm)
View Details