IDEAL Ideal Tridon 67004-0056 Stainless Steel Hose Clamp, Size #56, Range 3 1/16" to 4" 67004-0056

Description
Ideal Tridon 67004-0056 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3 1/16" - 4"
Request a Quote
Description
Ideal Tridon 67004-0056 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3 1/16" - 4"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 67004-0056 Stainless Steel Hose Clamp, Size #56, Range 3 1/16
Chanhassen, MN, United States
Ideal Tridon 67004-0056 Stainless Steel Hose Clamp, Size #56, Range 3 1/16" to 4"
28256
Ideal Tridon 67004-0056 Stainless Steel Hose Clamp, Size #56, Range 3 1/16" to 4" 28256
Ideal Tridon 67004-0056 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3 1/16" - 4"
  • Ideal Tridon 67004-0056 Stainless Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • All stainless, including screw; used in highly corrosive areas
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 3 1/16" - 4"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28256
Product Name Ideal Tridon 67004-0056 Stainless Steel Hose Clamp, Size #56, Range 3 1/16" to 4"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - DW-4.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.2700 inch (6.86 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
6 3/4 - 7 1/32 in. Size Range Standard Duty T-Bolt Clamp STBC-CS Series - STBC-CS700 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 300 Stainless Steel
Capacity / Jaw Opening 6.75 to 7.03 inch (171 to 179 mm)
Clamping Width 0.7500 inch (19.05 mm)
View Details
Hose Clips & Jubilee Clips - 1245698 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 5.16 to 5.47 inch (131 to 139 mm)
View Details