IDEAL Ideal Tridon 62P08 Standard Steel Hose Clamp, Micro 8, Range 7/16" to 1" 62P08

Description
Ideal Tridon 62P08 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
Request a Quote Datasheet
Description
Ideal Tridon 62P08 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 62P08 Standard Steel Hose Clamp, Micro 8, Range 7/16
Chanhassen, MN, United States
Ideal Tridon 62P08 Standard Steel Hose Clamp, Micro 8, Range 7/16" to 1"
28003
Ideal Tridon 62P08 Standard Steel Hose Clamp, Micro 8, Range 7/16" to 1" 28003
Ideal Tridon 62P08 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
  • Ideal Tridon 62P08 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 5/16" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 7/16" - 1"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28003
Product Name Ideal Tridon 62P08 Standard Steel Hose Clamp, Micro 8, Range 7/16" to 1"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1245740 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
2 15/16 - 3 5/16 in. Size Range Standard Duty T-Bolt Clamp STBC-CS Series - STBC-CS325 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 300 Stainless Steel
Capacity / Jaw Opening 2.94 to 3.31 inch (74.61 to 84.14 mm)
Clamping Width 0.7500 inch (19.05 mm)
View Details
Hose Clamps - CTL-17 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 1.05 inch (26.67 mm)
View Details