IDEAL Ideal Tridon 62P05 Standard Steel Hose Clamp, Micro 5, Range 7/16" to 11/16" 62P05

Description
Ideal Tridon 62P05 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 11/16"
Request a Quote Datasheet
Description
Ideal Tridon 62P05 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 11/16"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 62P05 Standard Steel Hose Clamp, Micro 5, Range 7/16
Chanhassen, MN, United States
Ideal Tridon 62P05 Standard Steel Hose Clamp, Micro 5, Range 7/16" to 11/16"
28001
Ideal Tridon 62P05 Standard Steel Hose Clamp, Micro 5, Range 7/16" to 11/16" 28001
Ideal Tridon 62P05 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 11/16"
  • Ideal Tridon 62P05 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 5/16" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 7/16" - 11/16"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28001
Product Name Ideal Tridon 62P05 Standard Steel Hose Clamp, Micro 5, Range 7/16" to 11/16"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - HC-6 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.3700 inch (9.4 mm)
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
Kuri-Clamp™ WGC-SSHD Series 3 5/16 to 4 1/4 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File - WGC-SSHD60 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 3.31 to 4.25 inch (84.14 to 108 mm)
View Details
Hose Clips & Jubilee Clips - 1245643 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 0.7087 to 0.9843 inch (18 to 25 mm)
View Details