IDEAL Ideal Tridon 62M08 Stainless Steel Hose Clamp, Micro 8, Range 7/16" to 1" 62M08

Description
Ideal Tridon 62M08 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
Request a Quote
Description
Ideal Tridon 62M08 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 62M08 Stainless Steel Hose Clamp, Micro 8, Range 7/16
Chanhassen, MN, United States
Ideal Tridon 62M08 Stainless Steel Hose Clamp, Micro 8, Range 7/16" to 1"
28203
Ideal Tridon 62M08 Stainless Steel Hose Clamp, Micro 8, Range 7/16" to 1" 28203
Ideal Tridon 62M08 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
  • Ideal Tridon 62M08 Stainless Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 5/16" wide
  • All stainless, including screw; used in highly corrosive areas
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 7/16" - 1"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28203
Product Name Ideal Tridon 62M08 Stainless Steel Hose Clamp, Micro 8, Range 7/16" to 1"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1219822 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 1.73 to 1.85 inch (44 to 47 mm)
View Details
Kuri-Clamp™ WGC-CS Series 3 5/16 to 4 1/4 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CS60 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 3.31 to 4.25 inch (84.14 to 108 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clamps - HC-7 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.4300 inch (10.92 mm)
View Details