IDEAL Ideal Tridon 625-040-102 Stainless Steel Hose Clamp, Size #40, Range 2 1/16" to 3" 625-040-102

Description
Ideal Tridon 625-040-102 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/16" - 3"
Request a Quote
Description
Ideal Tridon 625-040-102 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/16" - 3"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 625-040-102 Stainless Steel Hose Clamp, Size #40, Range 2 1/16
Chanhassen, MN, United States
Ideal Tridon 625-040-102 Stainless Steel Hose Clamp, Size #40, Range 2 1/16" to 3"
28240
Ideal Tridon 625-040-102 Stainless Steel Hose Clamp, Size #40, Range 2 1/16" to 3" 28240
Ideal Tridon 625-040-102 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/16" - 3"
  • Ideal Tridon 625-040-102 Stainless Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • All stainless, including screw; used in highly corrosive areas
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 2 1/16" - 3"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28240
Product Name Ideal Tridon 625-040-102 Stainless Steel Hose Clamp, Size #40, Range 2 1/16" to 3"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

8 3/4 - 9 1/16 in. Size Range Standard Duty T-Bolt Clamp STBC-SS Series - STBC-SS900 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 300 Stainless Steel
Capacity / Jaw Opening 8.75 to 9.06 inch (222 to 230 mm)
Clamping Width 0.7500 inch (19.05 mm)
View Details
Hose Clamps - CTL-26 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 1.62 inch (41.15 mm)
View Details
Hose Clips & Jubilee Clips - 1450272 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 1.38 to 1.77 inch (35 to 45 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details