IDEAL Ideal Tridon 6204 Standard Steel Hose Clamp, Micro 4, Range 1/4" to 5/8" 6204

Description
Ideal Tridon 6204 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1/4" - 5/8"
Request a Quote Datasheet
Description
Ideal Tridon 6204 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1/4" - 5/8"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 6204 Standard Steel Hose Clamp, Micro 4, Range 1/4
Chanhassen, MN, United States
Ideal Tridon 6204 Standard Steel Hose Clamp, Micro 4, Range 1/4" to 5/8"
28000
Ideal Tridon 6204 Standard Steel Hose Clamp, Micro 4, Range 1/4" to 5/8" 28000
Ideal Tridon 6204 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1/4" - 5/8"
  • Ideal Tridon 6204 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 5/16" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 1/4" - 5/8"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28000
Product Name Ideal Tridon 6204 Standard Steel Hose Clamp, Micro 4, Range 1/4" to 5/8"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1245694 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 3.15 to 3.35 inch (80 to 85 mm)
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clamps - CTB-32 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 1.25 inch (31.8 mm)
View Details