IDEAL Ideal Tridon 57640 Standard Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2" 57640 OR 611-064

Description
Ideal Tridon 57640 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
Request a Quote
Description
Ideal Tridon 57640 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57640 Standard Steel Hose Clamp, Size #64, Range 2 1/2
Chanhassen, MN, United States
Ideal Tridon 57640 Standard Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2"
28064
Ideal Tridon 57640 Standard Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2" 28064
Ideal Tridon 57640 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
  • Ideal Tridon 57640 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 2 1/2" - 4 1/2"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28064
Product Name Ideal Tridon 57640 Standard Steel Hose Clamp, Size #64, Range 2 1/2" to 4 1/2"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

SPILC Series 3 in. Size Single Pin Clamp|Master File - SPILC300 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; 304 Stainless Steel
Capacity / Jaw Opening 3 inch (76.2 mm)
View Details
Hose Clamps - HC-16 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.9700 inch (24.64 mm)
View Details
Hose Clips & Jubilee Clips - 1219821 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 1.26 to 1.38 inch (32 to 35 mm)
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details