IDEAL Ideal Tridon 57560 Standard Steel Hose Clamp, Size #56, Range 3 1/16" to 4" 57560 OR 611-056

Description
Ideal Tridon 57560 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3 1/16" - 4"
Request a Quote
Description
Ideal Tridon 57560 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3 1/16" - 4"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57560 Standard Steel Hose Clamp, Size #56, Range 3 1/16
Chanhassen, MN, United States
Ideal Tridon 57560 Standard Steel Hose Clamp, Size #56, Range 3 1/16" to 4"
28056
Ideal Tridon 57560 Standard Steel Hose Clamp, Size #56, Range 3 1/16" to 4" 28056
Ideal Tridon 57560 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3 1/16" - 4"
  • Ideal Tridon 57560 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 3 1/16" - 4"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28056
Product Name Ideal Tridon 57560 Standard Steel Hose Clamp, Size #56, Range 3 1/16" to 4"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 2682666 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; 316 Stainless Steel
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Kuri-Clamp™ WGC-CT Series 8 1/4 to 9 1/8 in. Size Range
Specs
Type WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 8.25 to 9.12 inch (210 to 232 mm)
View Details
Hose Clamps - HC-34 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 2.06 inch (52.32 mm)
View Details