IDEAL Ideal Tridon 57480 Standard Steel Hose Clamp, Size #48, Range 2 9/16" to 3 1/2" 57480 OR 611-048

Description
Ideal Tridon 57480 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 9/16" - 3 1/2"
Request a Quote
Description
Ideal Tridon 57480 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 9/16" - 3 1/2"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57480 Standard Steel Hose Clamp, Size #48, Range 2 9/16
Chanhassen, MN, United States
Ideal Tridon 57480 Standard Steel Hose Clamp, Size #48, Range 2 9/16" to 3 1/2"
28048
Ideal Tridon 57480 Standard Steel Hose Clamp, Size #48, Range 2 9/16" to 3 1/2" 28048
Ideal Tridon 57480 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 9/16" - 3 1/2"
  • Ideal Tridon 57480 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 2 9/16" - 3 1/2"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28048
Product Name Ideal Tridon 57480 Standard Steel Hose Clamp, Size #48, Range 2 9/16" to 3 1/2"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 2682678 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; 316 Stainless Steel
View Details
Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
4 1/16 to 4 7/16 in. Size Range 4 Bolt Type Hose Clamp|Master File - BC4-300B - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile iron plated. ASTM A536, Grade 65/45/12.
Capacity / Jaw Opening 3 inch (76.2 mm)
View Details
Hose Clamps - HW-19 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 1.15 inch (29.21 mm)
View Details