IDEAL Ideal Tridon 57440 Standard Steel Hose Clamp, Size #44, Range 2 5/16" to 3 1/4" 57440 OR 611-044

Description
Ideal Tridon 57440 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 5/16" - 3 1/4"
Request a Quote
Description
Ideal Tridon 57440 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 5/16" - 3 1/4"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57440 Standard Steel Hose Clamp, Size #44, Range 2 5/16
Chanhassen, MN, United States
Ideal Tridon 57440 Standard Steel Hose Clamp, Size #44, Range 2 5/16" to 3 1/4"
28044
Ideal Tridon 57440 Standard Steel Hose Clamp, Size #44, Range 2 5/16" to 3 1/4" 28044
Ideal Tridon 57440 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 5/16" - 3 1/4"
  • Ideal Tridon 57440 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 2 5/16" - 3 1/4"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28044
Product Name Ideal Tridon 57440 Standard Steel Hose Clamp, Size #44, Range 2 5/16" to 3 1/4"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bu-Ord size 18 Gearhead Attaching Clamp - S3818Y-C135 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.83 inch (46.48 mm)
Clamping Width 0.2270 inch (5.77 mm)
View Details
Hose Clips & Jubilee Clips - 2681321 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; A4/316 Stainless Steel
View Details
Hose Clamps - HC-5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.3100 inch (7.87 mm)
View Details
1 7/8 to 2 1/16 in. Size Range Heavy Duty T-Bolt Clamp 304 Stainless Steel Band, Bolt and Nut|Master File - TBC-SS051 - Kuriyama of America, Inc.
Specs
Type Band
Material Stainless Steel; Type 304 Stainless Steel
Capacity / Jaw Opening 1.88 to 2.06 inch (47.62 to 52.39 mm)
View Details