IDEAL Ideal Tridon 57400 Standard Steel Hose Clamp, Size #40, Range 2 1/16" to 3" 57400 OR 611-040

Description
Ideal Tridon 57400 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/16" - 3"
Request a Quote
Description
Ideal Tridon 57400 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/16" - 3"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57400 Standard Steel Hose Clamp, Size #40, Range 2 1/16
Chanhassen, MN, United States
Ideal Tridon 57400 Standard Steel Hose Clamp, Size #40, Range 2 1/16" to 3"
28040
Ideal Tridon 57400 Standard Steel Hose Clamp, Size #40, Range 2 1/16" to 3" 28040
Ideal Tridon 57400 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 2 1/16" - 3"
  • Ideal Tridon 57400 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 2 1/16" - 3"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28040
Product Name Ideal Tridon 57400 Standard Steel Hose Clamp, Size #40, Range 2 1/16" to 3"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1870399 - RS Components, Ltd.
Specs
Type Band
Material Zinc-plated mild steel
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
5 1/2 to 6 1/16 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp|Master File - DB600 - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile Iron
Capacity / Jaw Opening 5.5 to 6.06 inch (140 to 154 mm)
View Details
Hose Clamps - CTB-15 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.5827 inch (14.8 mm)
View Details