IDEAL Ideal Tridon 57360 Standard Steel Hose Clamp, Size #36, Range 1 13/16" to 2 3/4" 57360 OR 611-036

Description
Ideal Tridon 57360 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily re0pens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 13/16" - 2 3/4"
Request a Quote
Description
Ideal Tridon 57360 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily re0pens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 13/16" - 2 3/4"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57360 Standard Steel Hose Clamp, Size #36, Range 1 13/16
Chanhassen, MN, United States
Ideal Tridon 57360 Standard Steel Hose Clamp, Size #36, Range 1 13/16" to 2 3/4"
28036
Ideal Tridon 57360 Standard Steel Hose Clamp, Size #36, Range 1 13/16" to 2 3/4" 28036
Ideal Tridon 57360 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily re0pens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 13/16" - 2 3/4"
  • Ideal Tridon 57360 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily re0pens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 1 13/16" - 2 3/4"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28036
Product Name Ideal Tridon 57360 Standard Steel Hose Clamp, Size #36, Range 1 13/16" to 2 3/4"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

6 17/32 to 6 13/16 in. Size Range Heavy Duty T-Bolt Clamp 304 Stainless Steel Band, Bolt and Nut|Master File - TBC-SS174 - Kuriyama of America, Inc.
Specs
Type Band
Material Stainless Steel; Type 304 Stainless Steel
Capacity / Jaw Opening 6.53 to 6.81 inch (166 to 173 mm)
View Details
Hose Clamps - DW-12.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.7700 inch (19.56 mm)
View Details
Hose Clips & Jubilee Clips - 1245769 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 18.5 to 19.69 inch (470 to 500 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details