IDEAL Ideal Tridon 57320 Standard Steel Hose Clamp, Size #32, Range 1 9/16" to 2 1/2" 57320 OR 611-032

Description
Ideal Tridon 57320 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 9/16" - 2 1/2"
Request a Quote
Description
Ideal Tridon 57320 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 9/16" - 2 1/2"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57320 Standard Steel Hose Clamp, Size #32, Range 1 9/16
Chanhassen, MN, United States
Ideal Tridon 57320 Standard Steel Hose Clamp, Size #32, Range 1 9/16" to 2 1/2"
28032
Ideal Tridon 57320 Standard Steel Hose Clamp, Size #32, Range 1 9/16" to 2 1/2" 28032
Ideal Tridon 57320 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 9/16" - 2 1/2"
  • Ideal Tridon 57320 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 1 9/16" - 2 1/2"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28032
Product Name Ideal Tridon 57320 Standard Steel Hose Clamp, Size #32, Range 1 9/16" to 2 1/2"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - CTL-26 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 1.62 inch (41.15 mm)
View Details
Hose Clips & Jubilee Clips - 1440757 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 1.97 to 4.72 inch (50 to 120 mm)
View Details
7/8 to 1 9/64 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp|Master File - DB29 - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile Iron
Capacity / Jaw Opening 0.8750 to 1.14 inch (22.22 to 28.97 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details