IDEAL Ideal Tridon 57320 Standard Steel Hose Clamp, Size #28, Range 1 5/16" to 2 1/4" 57280 OR 611-028

Description
Ideal Tridon 57320 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 5/16" - 2 1/4"
Request a Quote
Description
Ideal Tridon 57320 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 5/16" - 2 1/4"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57320 Standard Steel Hose Clamp, Size #28, Range 1 5/16
Chanhassen, MN, United States
Ideal Tridon 57320 Standard Steel Hose Clamp, Size #28, Range 1 5/16" to 2 1/4"
28028
Ideal Tridon 57320 Standard Steel Hose Clamp, Size #28, Range 1 5/16" to 2 1/4" 28028
Ideal Tridon 57320 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 5/16" - 2 1/4"
  • Ideal Tridon 57320 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 1 5/16" - 2 1/4"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28028
Product Name Ideal Tridon 57320 Standard Steel Hose Clamp, Size #28, Range 1 5/16" to 2 1/4"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1245725 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 2.52 to 2.64 inch (64 to 67 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Kuri-Clamp™ WGC-CSHD Series 2 13/16 to 3 3/4 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CSHD52 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 2.81 to 3.75 inch (71.44 to 95.25 mm)
View Details
Hose Clamps - HC-28 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 1.7 inch (43.18 mm)
View Details