IDEAL Ideal Tridon 57240 Standard Steel Hose Clamp, Size #24, Range 1 1/16" to 2" 57240 OR 611-024

Description
Ideal Tridon 57240 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 1/16" - 2"
Request a Quote
Description
Ideal Tridon 57240 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 1/16" - 2"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57240 Standard Steel Hose Clamp, Size #24, Range 1 1/16
Chanhassen, MN, United States
Ideal Tridon 57240 Standard Steel Hose Clamp, Size #24, Range 1 1/16" to 2"
28024
Ideal Tridon 57240 Standard Steel Hose Clamp, Size #24, Range 1 1/16" to 2" 28024
Ideal Tridon 57240 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 1 1/16" - 2"
  • Ideal Tridon 57240 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 1 1/16" - 2"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28024
Product Name Ideal Tridon 57240 Standard Steel Hose Clamp, Size #24, Range 1 1/16" to 2"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1450268 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
2 13/32 - 2 21/32 in. Size Range Standard Duty T-Bolt Clamp STBC-SS Series - STBC-SS256 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 300 Stainless Steel
Capacity / Jaw Opening 2.41 to 2.66 inch (61.12 to 67.47 mm)
Clamping Width 0.7500 inch (19.05 mm)
View Details
Hose Clamps - HC-7.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.4600 inch (11.68 mm)
View Details