IDEAL Ideal Tridon 57120 Standard Steel Hose Clamp, Size #12, Range 9/16" to 1 1/4" 57120 OR 611-012

Description
Ideal Tridon 57120 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 9/16" - 1 1/4"
Request a Quote
Description
Ideal Tridon 57120 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 9/16" - 1 1/4"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57120 Standard Steel Hose Clamp, Size #12, Range 9/16
Chanhassen, MN, United States
Ideal Tridon 57120 Standard Steel Hose Clamp, Size #12, Range 9/16" to 1 1/4"
28012
Ideal Tridon 57120 Standard Steel Hose Clamp, Size #12, Range 9/16" to 1 1/4" 28012
Ideal Tridon 57120 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 9/16" - 1 1/4"
  • Ideal Tridon 57120 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 9/16" - 1 1/4"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28012
Product Name Ideal Tridon 57120 Standard Steel Hose Clamp, Size #12, Range 9/16" to 1 1/4"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - HC - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
4 in. Size Galvanized Carbon Steel Center Punch Clamp|Master File - CPCS16 - Kuriyama of America, Inc.
Specs
Material Steel; Galvanized Carbon Steel
Capacity / Jaw Opening 4 inch (102 mm)
Clamping Width 0.6250 inch (15.87 mm)
View Details
Hose Clips & Jubilee Clips - 1245661 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 7.24 to 8.5 inch (184 to 216 mm)
View Details