IDEAL Ideal Tridon 57100 Standard Steel Hose Clamp, Size #10, Range 9/16" to 1 1/16" 57100 OR 611-010

Description
Ideal Tridon 57100 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 9/16" - 1 1/16"
Request a Quote
Description
Ideal Tridon 57100 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 9/16" - 1 1/16"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57100 Standard Steel Hose Clamp, Size #10, Range 9/16
Chanhassen, MN, United States
Ideal Tridon 57100 Standard Steel Hose Clamp, Size #10, Range 9/16" to 1 1/16"
28010
Ideal Tridon 57100 Standard Steel Hose Clamp, Size #10, Range 9/16" to 1 1/16" 28010
Ideal Tridon 57100 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 9/16" - 1 1/16"
  • Ideal Tridon 57100 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 9/16" - 1 1/16"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28010
Product Name Ideal Tridon 57100 Standard Steel Hose Clamp, Size #10, Range 9/16" to 1 1/16"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - DW-22.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 1.36 inch (34.54 mm)
View Details
DPHDS Series 2 in. Fitting End Size Double Pin Clamp|Master File - DPHDS200 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; 304 Stainless Steel
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details
Hose Clips & Jubilee Clips - 1245754 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 7.48 to 8.66 inch (190 to 220 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details