IDEAL Ideal Tridon 57080 Standard Steel Hose Clamp, Size #8, Range 7/16" to 1" 57080 OR 611-008

Description
Ideal Tridon 57080 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
Request a Quote
Description
Ideal Tridon 57080 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57080 Standard Steel Hose Clamp, Size #8, Range 7/16
Chanhassen, MN, United States
Ideal Tridon 57080 Standard Steel Hose Clamp, Size #8, Range 7/16" to 1"
28008
Ideal Tridon 57080 Standard Steel Hose Clamp, Size #8, Range 7/16" to 1" 28008
Ideal Tridon 57080 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 7/16" - 1"
  • Ideal Tridon 57080 Standard Steel Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 7/16" - 1"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28008
Product Name Ideal Tridon 57080 Standard Steel Hose Clamp, Size #8, Range 7/16" to 1"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
12 3/16 to 14 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp|Master File - DB1360 - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile Iron
Capacity / Jaw Opening 12.19 to 14 inch (310 to 356 mm)
View Details
Hose Clips & Jubilee Clips - 1440743 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 1.97 to 14.96 inch (50 to 380 mm)
View Details
Hose Clamps - DW-27 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 1.64 inch (41.66 mm)
View Details