IDEAL Ideal Tridon 57060 Stainless Steel Standard Hose Clamp, Size #6, Range 3/8" to 7/8" 57060

Description
Ideal Tridon 57060 Stainless Steel Standard Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3/8" - 7/8"
Request a Quote
Description
Ideal Tridon 57060 Stainless Steel Standard Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3/8" - 7/8"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ideal Tridon 57060 Stainless Steel Standard Hose Clamp, Size #6, Range 3/8
Chanhassen, MN, United States
Ideal Tridon 57060 Stainless Steel Standard Hose Clamp, Size #6, Range 3/8" to 7/8"
28006
Ideal Tridon 57060 Stainless Steel Standard Hose Clamp, Size #6, Range 3/8" to 7/8" 28006
Ideal Tridon 57060 Stainless Steel Standard Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel screw Secure hoses, tubing, and fittings Nominal Range Min. to Max.: 3/8" - 7/8"
  • Ideal Tridon 57060 Stainless Steel Standard Hose Clamp
  • Category: Hose Clamps
  • Manufacturer: Ideal Tridon
  • General purpose
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • 1/2" wide
  • Stainless steel band and housing with a plated steel screw
  • Secure hoses, tubing, and fittings
  • Nominal Range Min. to Max.: 3/8" - 7/8"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hose Clamps and Band Clamps
Product Number 28006
Product Name Ideal Tridon 57060 Stainless Steel Standard Hose Clamp, Size #6, Range 3/8" to 7/8"
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1440784 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 1.97 to 6.89 inch (50 to 175 mm)
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
8 21/32 to 8 15/16 in. Size Range Heavy Duty T-Bolt Clamp 304 Stainless Steel Band, Bolt and Nut|Master File - TBC-SS226 - Kuriyama of America, Inc.
Specs
Type Band
Material Stainless Steel; Type 304 Stainless Steel
Capacity / Jaw Opening 8.66 to 8.94 inch (220 to 227 mm)
View Details
Hose Clamps - HC-8 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.4900 inch (12.45 mm)
View Details