Gates Corporation Belts Automotive 450L

Description
DISCONTINUED BY MANUFACTURER, GATES POWERGRIP BELT, 2.5INCH WIDTH, 38MM SQUARE TOOTHED BELT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GATES POWERGRIP BELT, 2.5INCH WIDTH, 38MM SQUARE TOOTHED BELT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belts Automotive - 111472337 - Radwell International
Willingboro, NJ, United States
Belts Automotive
111472337
Belts Automotive 111472337
DISCONTINUED BY MANUFACTURER, GATES POWERGRIP BELT, 2.5INCH WIDTH, 38MM SQUARE TOOTHED BELT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GATES POWERGRIP BELT, 2.5INCH WIDTH, 38MM SQUARE TOOTHED BELT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 111472337
Product Name Belts Automotive
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 2009133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Width 0.5000 inch (12.7 mm)
Length 787 inch (20000 mm)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details