Gates Corporation Bushing 1610 1.1/4

Description
1-3/4" BORE, 0.551" KEYWAY WIDTH X 0.15" KEYWAY DEPTH, TAPERED LOCK SPROCKET BUSHING 7,150 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
1-3/4" BORE, 0.551" KEYWAY WIDTH X 0.15" KEYWAY DEPTH, TAPERED LOCK SPROCKET BUSHING 7,150 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 6750137 - Radwell International
Willingboro, NJ, United States
Bushing
6750137
Bushing 6750137
1-3/4" BORE, 0.551" KEYWAY WIDTH X 0.15" KEYWAY DEPTH, TAPERED LOCK SPROCKET BUSHING 7,150 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

1-3/4" BORE, 0.551" KEYWAY WIDTH X 0.15" KEYWAY DEPTH, TAPERED LOCK SPROCKET BUSHING 7,150 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 6750137
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-4-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 4.5000 inch (114.30 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1210 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
Plain Bushes - 528327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0630 inch (27.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details