Gates Corporation Belt 150L

Description
GATES Machine Parts 150L
Description
GATES Machine Parts 150L

Suppliers

Company
Product
Description
Supplier Links
Belt -  - Radwell International
Willingboro, NJ, United States
Belt
Belt
GATES Machine Parts 150L

GATES Machine Parts 150L

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
6.35mm Wide By 500mm Long, Flat belt - A 6R19M50006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
Friction Drive Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details