Gates Corporation Bushing 1210 28MM

Description
TAPER-LOCK BUSHING,1210 SERIES, 28 MM BORE, 8 X 3.3 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING,1210 SERIES, 28 MM BORE, 8 X 3.3 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 6719663 - Radwell International
Willingboro, NJ, United States
Bushing
6719663
Bushing 6719663
TAPER-LOCK BUSHING,1210 SERIES, 28 MM BORE, 8 X 3.3 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING,1210 SERIES, 28 MM BORE, 8 X 3.3 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 6719663
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 1210 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
Plain Bushes - 528327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0630 inch (27.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-6 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 6.0000 inch (152.40 mm)
View Details