Gates Corporation Bushing 1210 18MM

Description
TAPER-LOCK BUSHING ,1210 SERIES, 18 MM BORE, 6 X 2.8 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING ,1210 SERIES, 18 MM BORE, 6 X 2.8 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 6719643 - Radwell International
Willingboro, NJ, United States
Bushing
6719643
Bushing 6719643
TAPER-LOCK BUSHING ,1210 SERIES, 18 MM BORE, 6 X 2.8 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING ,1210 SERIES, 18 MM BORE, 6 X 2.8 MM KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 6719643
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 1008 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Taper Lock Bushes - 1465440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.3937 inch (10.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-5 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.0000 inch (127.00 mm)
View Details