Gates Corporation Belt 1064-8MGT-20

Description
BELT, POWERGRIP GT2, 8MM PITCH, 1-4M. FREE 2 YEAR RADWELL WARRANTY
Description
BELT, POWERGRIP GT2, 8MM PITCH, 1-4M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 6719104 - Radwell International
Willingboro, NJ, United States
BELT, POWERGRIP GT2, 8MM PITCH, 1-4M. FREE 2 YEAR RADWELL WARRANTY

BELT, POWERGRIP GT2, 8MM PITCH, 1-4M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 6719104
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
Polyurethane Knitted Endless Belt - P6120 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0591 inch (1.5 mm)
View Details