GasLab Oxygen + CO2 Weld Purge Monitor TS-300

Description
The TecPen Oxygen and CO2 Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with an argon and CO2 gas mix during welding. It is most commonly used for verifying C25 or C100 shielding gas during MIG welding. Features Test oxygen levels in shield gas down to 2 ppm Test CO2 levels up to 100% Oxygen measurements in less than 3 seconds CO2 measurements in less than 10 seconds Large display easily read during welding Effective and long-life optochemical sensing Data logging with USB transfer Industry Applications MIG Welding Gas C25 Shielding Gas C100 Shielding Gas Praxair Autoweld Shielding Gas M21 Euromix Models TS-302 - TecPen Oxygen and CO2 Weld Purge Monitor measures trace oxygen and CO2 gas levels simultaneously TS-300 - TecPen Weld Purge Monitor measures trace oxygen only click here. Specifications Measurement range: 0-2,000ppm Accuracy @ 0-500 ppm: 2% MEV** Accuracy @ 500-1000 ppm: 3% MV* Accuracy @ 1,000-2,000ppm: 4% MV* Resolution: 1ppm Response time at 25°C: < 15 seconds Pump flow: 400mL/min. Temp. range Min./Max: 14°F-140F° (-10°C-60°C) Medium: Gas Power supply: 5V USB and LiPo Battery Rechargeable battery life: > 3 hours per charge Data Interface: USB Temperature compensation: 50 - 86°F (10 - 30°C) Display: OLED Cleaning: no organic solvents, 40% EtOH Parts touching sample: St.1.4404 / PTFE / glass Case: Anodized aluminum Protection: IP65 Manufacturer service Interval: 3 years Lifetime of sensor cap: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months **MEV=Measured End Value *MV=Measured Value TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the requirements of ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Datasheet
Description
The TecPen Oxygen and CO2 Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with an argon and CO2 gas mix during welding. It is most commonly used for verifying C25 or C100 shielding gas during MIG welding. Features Test oxygen levels in shield gas down to 2 ppm Test CO2 levels up to 100% Oxygen measurements in less than 3 seconds CO2 measurements in less than 10 seconds Large display easily read during welding Effective and long-life optochemical sensing Data logging with USB transfer Industry Applications MIG Welding Gas C25 Shielding Gas C100 Shielding Gas Praxair Autoweld Shielding Gas M21 Euromix Models TS-302 - TecPen Oxygen and CO2 Weld Purge Monitor measures trace oxygen and CO2 gas levels simultaneously TS-300 - TecPen Weld Purge Monitor measures trace oxygen only click here. Specifications Measurement range: 0-2,000ppm Accuracy @ 0-500 ppm: 2% MEV** Accuracy @ 500-1000 ppm: 3% MV* Accuracy @ 1,000-2,000ppm: 4% MV* Resolution: 1ppm Response time at 25°C: < 15 seconds Pump flow: 400mL/min. Temp. range Min./Max: 14°F-140F° (-10°C-60°C) Medium: Gas Power supply: 5V USB and LiPo Battery Rechargeable battery life: > 3 hours per charge Data Interface: USB Temperature compensation: 50 - 86°F (10 - 30°C) Display: OLED Cleaning: no organic solvents, 40% EtOH Parts touching sample: St.1.4404 / PTFE / glass Case: Anodized aluminum Protection: IP65 Manufacturer service Interval: 3 years Lifetime of sensor cap: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months **MEV=Measured End Value *MV=Measured Value TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the requirements of ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen + CO2 Weld Purge Monitor - TS-300 - GasLab
Ormond Beach, FL, United States
Oxygen + CO2 Weld Purge Monitor
TS-300
Oxygen + CO2 Weld Purge Monitor TS-300
The TecPen Oxygen and CO2 Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with an argon and CO2 gas mix during welding. It is most commonly used for verifying C25 or C100 shielding gas during MIG welding. Features Test oxygen levels in shield gas down to 2 ppm Test CO2 levels up to 100% Oxygen measurements in less than 3 seconds CO2 measurements in less than 10 seconds Large display easily read during welding Effective and long-life optochemical sensing Data logging with USB transfer Industry Applications MIG Welding Gas C25 Shielding Gas C100 Shielding Gas Praxair Autoweld Shielding Gas M21 Euromix Models TS-302 - TecPen Oxygen and CO2 Weld Purge Monitor measures trace oxygen and CO2 gas levels simultaneously TS-300 - TecPen Weld Purge Monitor measures trace oxygen only click here. Specifications Measurement range: 0-2,000ppm Accuracy @ 0-500 ppm: 2% MEV** Accuracy @ 500-1000 ppm: 3% MV* Accuracy @ 1,000-2,000ppm: 4% MV* Resolution: 1ppm Response time at 25°C: < 15 seconds Pump flow: 400mL/min. Temp. range Min./Max: 14°F-140F° (-10°C-60°C) Medium: Gas Power supply: 5V USB and LiPo Battery Rechargeable battery life: > 3 hours per charge Data Interface: USB Temperature compensation: 50 - 86°F (10 - 30°C) Display: OLED Cleaning: no organic solvents, 40% EtOH Parts touching sample: St.1.4404 / PTFE / glass Case: Anodized aluminum Protection: IP65 Manufacturer service Interval: 3 years Lifetime of sensor cap: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months **MEV=Measured End Value *MV=Measured Value TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the requirements of ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.

The TecPen Oxygen and CO2 Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with an argon and CO2 gas mix during welding. It is most commonly used for verifying C25 or C100 shielding gas during MIG welding.

Features

  • Test oxygen levels in shield gas down to 2 ppm
  • Test CO2 levels up to 100%
  • Oxygen measurements in less than 3 seconds
  • CO2 measurements in less than 10 seconds
  • Large display easily read during welding
  • Effective and long-life optochemical sensing
  • Data logging with USB transfer

Industry Applications

  • MIG Welding Gas
  • C25 Shielding Gas
  • C100 Shielding Gas
  • Praxair Autoweld Shielding Gas
  • M21 Euromix

Models

  • TS-302 - TecPen Oxygen and CO2 Weld Purge Monitor measures trace oxygen and CO2 gas levels simultaneously
  • TS-300 - TecPen Weld Purge Monitor measures trace oxygen only click here.

Specifications

  • Measurement range: 0-2,000ppm
  • Accuracy @ 0-500 ppm: 2% MEV**
  • Accuracy @ 500-1000 ppm: 3% MV*
  • Accuracy @ 1,000-2,000ppm: 4% MV*
  • Resolution: 1ppm
  • Response time at 25°C: < 15 seconds
  • Pump flow: 400mL/min.
  • Temp. range Min./Max: 14°F-140F° (-10°C-60°C)
  • Medium: Gas
  • Power supply: 5V USB and LiPo Battery
  • Rechargeable battery life: > 3 hours per charge
  • Data Interface: USB
  • Temperature compensation: 50 - 86°F (10 - 30°C)
  • Display: OLED
  • Cleaning: no organic solvents, 40% EtOH
  • Parts touching sample: St.1.4404 / PTFE / glass
  • Case: Anodized aluminum
  • Protection: IP65
  • Manufacturer service Interval: 3 years
  • Lifetime of sensor cap: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering
  • Sensor cap replacement interval: 2 years
  • Recommended customer calibration interval: 6 months

**MEV=Measured End Value
*MV=Measured Value

TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the requirements of ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified.

Warranty

  • 1 year. See GasLab Terms and Conditions.
Supplier's Site Datasheet
TecPen Weld Purge Monitor - TS-300 - GasLab
Ormond Beach, FL, United States
TecPen Weld Purge Monitor
TS-300
TecPen Weld Purge Monitor TS-300
The TecPen Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen when back purging oxygen with argon during welding. It is especially useful for stainless steel welding. As an argon purge meter for welding, the TecWeld Weld Purge Monitor is most commonly used to verify complete argon flooding during stainless steel pipe welding or titanium pipe welding in the aerospace, automotive, nuclear, medical and food-grade industries where x-ray verification of welds is required or the backside of welds cannot be inspected. It is also useful for 3D printing under oxygen exclusion where FDM-printed parts created in pure nitrogen result in improved tensile strength. Features Test oxygen levels in shield gas down to 2 ppm Measurements in less than 3 seconds Large display easily read during welding Effective and long-life optochemical sensing Certificate of calibration from factory Data logging with USB transfer Industry Applications Include: TIG welding of stainless steel or titanium Argon gas purging for pipe welding 3D Printing under oxygen exclusion Models TS-300 - TecPen Weld Purge Monitor & welding oxygen analyzer. Specifications Measurement range: 0-2,000ppm Accuracy @ 0-500 ppm: 2% MEV** Accuracy @ 500-1000 ppm: 3% MV* Accuracy @ 1,000-2,000ppm: 4% MV* Resolution: 1ppm Response time at 25°C: < 15 seconds Pump flow: 400mL/min. Temp. range Min./Max: 14°F-140F° (-10°C-60°C) Medium: Gas Power supply: 5V USB and LiPo Battery Rechargeable battery life: > 3 hours per charge Data Interface: USB Temperature compensation: 50 - 86°F (10 - 30°C) Display: OLED Cleaning: no organic solvents, 40% EtOH Parts touching sample: St.1.4404 / PTFE / glass Case: Anodized aluminum Protection: IP65 Manufacturer service Interval: 3 years Lifetime of sensor cap: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months **MEV=Measured End Value *MV=Measured Value TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the requirements of ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.

The TecPen Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen when back purging oxygen with argon during welding. It is especially useful for stainless steel welding.

As an argon purge meter for welding, the TecWeld Weld Purge Monitor is most commonly used to verify complete argon flooding during stainless steel pipe welding or titanium pipe welding in the aerospace, automotive, nuclear, medical and food-grade industries where x-ray verification of welds is required or the backside of welds cannot be inspected. It is also useful for 3D printing under oxygen exclusion where FDM-printed parts created in pure nitrogen result in improved tensile strength.

Features

  • Test oxygen levels in shield gas down to 2 ppm
  • Measurements in less than 3 seconds
  • Large display easily read during welding
  • Effective and long-life optochemical sensing
  • Certificate of calibration from factory
  • Data logging with USB transfer

Industry Applications Include:

  • TIG welding of stainless steel or titanium
  • Argon gas purging for pipe welding
  • 3D Printing under oxygen exclusion

Models

  • TS-300 - TecPen Weld Purge Monitor & welding oxygen analyzer.

Specifications

  • Measurement range: 0-2,000ppm
  • Accuracy @ 0-500 ppm: 2% MEV**
  • Accuracy @ 500-1000 ppm: 3% MV*
  • Accuracy @ 1,000-2,000ppm: 4% MV*
  • Resolution: 1ppm
  • Response time at 25°C: < 15 seconds
  • Pump flow: 400mL/min.
  • Temp. range Min./Max: 14°F-140F° (-10°C-60°C)
  • Medium: Gas
  • Power supply: 5V USB and LiPo Battery
  • Rechargeable battery life: > 3 hours per charge
  • Data Interface: USB
  • Temperature compensation: 50 - 86°F (10 - 30°C)
  • Display: OLED
  • Cleaning: no organic solvents, 40% EtOH
  • Parts touching sample: St.1.4404 / PTFE / glass
  • Case: Anodized aluminum
  • Protection: IP65
  • Manufacturer service Interval: 3 years
  • Lifetime of sensor cap: 2 years @ normal welding conditions and atmosphere, 60°C with proper filtering
  • Sensor cap replacement interval: 2 years
  • Recommended customer calibration interval: 6 months

**MEV=Measured End Value
*MV=Measured Value

TecSense sensors are CE, FCC, IC, KC and MIC marked, and meet the requirements of ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified.

Warranty

  • 1 year. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab GasLab
Product Category Gas Instruments Gas Instruments
Product Number TS-300 TS-300
Product Name Oxygen + CO2 Weld Purge Monitor TecPen Weld Purge Monitor
Measurement Type Trace Trace
Unlock Full Specs
to access all available technical data

Similar Products

Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Replacement Cassettes for System16 Legacy Systems -  - DOD Technologies Inc.
Specs
Mounting Type Fixed
Sensor Technology Colorimetric
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details