GasLab Tube Cap Adapter for 20mm Gas Sensors TC-1

Description
Tube cap adapters convert any industry standard 20mm gas sensor from diffusion to sampling sensors. We offer 3 standard gas in-out tube caps that work with any 20mm gas sensor and 2 custom 20mm tube caps with ribbon cables for sensors on MX boards that have barometric pressure, temperature, and % relative humidity sensors on board. Verify the tube cap you need from the models below. Tube cap adapters are not pre-installed. For accurate results you must mount the tube cap permanently. This video shows you how. Models for all 20mm Sensors TC-1 - 3 mm side mounted ports TC-2 - 3 mm top mounted ports TC-3 - 4.5 mm top mounted ports Works with: AlphaSense O2-A2 Oxygen Sensor AP-0001 AlphaSense O2-A3 Oxygen Sensor AP-0004 AlphaSense CO-AF CO Sensor AP-0005 AlphaSense COH-A2 Dual Gas Sensor AP-0011 AlphaSense H2S-A1 Hydrogen Sulfide Sensor AP-0006 AlphaSense CH-A3 Pellistor Sensor AP-0012 Cubic SJH Series Methane Sensor CU-1000 ExplorIR®-W 5% CO2 Sensor GC-0015 ExplorIR®-W 20% CO2 Sensor GC-0006 ExplorIR®-W 100% CO2 Sensor GC-0016 Luminox LOX-02 Oxygen Sensor OX-0052 Oxygen O2 Transmitter TX-1 SprintIR®-W 100% CO2 Sensor GC-0018 Any 20mm barrel shaped sensor not listed above Models for Sensors on MX Boards Use with sensors on MX boards only. Ribbon cable connects to the PCB to measure barometric pressure, temperature, and % relative humidity levels in gas sample. TC-4 - 3 mm side mounted ports away from sensor TC-5 - 3 mm side mounted ports towards sensor Works with: LuminOX LOX-02 25% Oxygen Sensor Devkit ExplorIR®-M 5% CO2 %RH/T Hg Sensor ExplorIR®-M 20% CO2 %RH/T Hg Sensor ExplorIR®-M 100% CO2 %RH/T Hg Sensor Warranty: 1 Year. See GasLab Terms and Conditions.
Description
Tube cap adapters convert any industry standard 20mm gas sensor from diffusion to sampling sensors. We offer 3 standard gas in-out tube caps that work with any 20mm gas sensor and 2 custom 20mm tube caps with ribbon cables for sensors on MX boards that have barometric pressure, temperature, and % relative humidity sensors on board. Verify the tube cap you need from the models below. Tube cap adapters are not pre-installed. For accurate results you must mount the tube cap permanently. This video shows you how. Models for all 20mm Sensors TC-1 - 3 mm side mounted ports TC-2 - 3 mm top mounted ports TC-3 - 4.5 mm top mounted ports Works with: AlphaSense O2-A2 Oxygen Sensor AP-0001 AlphaSense O2-A3 Oxygen Sensor AP-0004 AlphaSense CO-AF CO Sensor AP-0005 AlphaSense COH-A2 Dual Gas Sensor AP-0011 AlphaSense H2S-A1 Hydrogen Sulfide Sensor AP-0006 AlphaSense CH-A3 Pellistor Sensor AP-0012 Cubic SJH Series Methane Sensor CU-1000 ExplorIR®-W 5% CO2 Sensor GC-0015 ExplorIR®-W 20% CO2 Sensor GC-0006 ExplorIR®-W 100% CO2 Sensor GC-0016 Luminox LOX-02 Oxygen Sensor OX-0052 Oxygen O2 Transmitter TX-1 SprintIR®-W 100% CO2 Sensor GC-0018 Any 20mm barrel shaped sensor not listed above Models for Sensors on MX Boards Use with sensors on MX boards only. Ribbon cable connects to the PCB to measure barometric pressure, temperature, and % relative humidity levels in gas sample. TC-4 - 3 mm side mounted ports away from sensor TC-5 - 3 mm side mounted ports towards sensor Works with: LuminOX LOX-02 25% Oxygen Sensor Devkit ExplorIR®-M 5% CO2 %RH/T Hg Sensor ExplorIR®-M 20% CO2 %RH/T Hg Sensor ExplorIR®-M 100% CO2 %RH/T Hg Sensor Warranty: 1 Year. See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Tube Cap Adapter for 20mm Gas Sensors - TC-1 - GasLab
Ormond Beach, FL, United States
Tube Cap Adapter for 20mm Gas Sensors
TC-1
Tube Cap Adapter for 20mm Gas Sensors TC-1
Tube cap adapters convert any industry standard 20mm gas sensor from diffusion to sampling sensors. We offer 3 standard gas in-out tube caps that work with any 20mm gas sensor and 2 custom 20mm tube caps with ribbon cables for sensors on MX boards that have barometric pressure, temperature, and % relative humidity sensors on board. Verify the tube cap you need from the models below. Tube cap adapters are not pre-installed. For accurate results you must mount the tube cap permanently. This video shows you how. Models for all 20mm Sensors TC-1 - 3 mm side mounted ports TC-2 - 3 mm top mounted ports TC-3 - 4.5 mm top mounted ports Works with: AlphaSense O2-A2 Oxygen Sensor AP-0001 AlphaSense O2-A3 Oxygen Sensor AP-0004 AlphaSense CO-AF CO Sensor AP-0005 AlphaSense COH-A2 Dual Gas Sensor AP-0011 AlphaSense H2S-A1 Hydrogen Sulfide Sensor AP-0006 AlphaSense CH-A3 Pellistor Sensor AP-0012 Cubic SJH Series Methane Sensor CU-1000 ExplorIR®-W 5% CO2 Sensor GC-0015 ExplorIR®-W 20% CO2 Sensor GC-0006 ExplorIR®-W 100% CO2 Sensor GC-0016 Luminox LOX-02 Oxygen Sensor OX-0052 Oxygen O2 Transmitter TX-1 SprintIR®-W 100% CO2 Sensor GC-0018 Any 20mm barrel shaped sensor not listed above Models for Sensors on MX Boards Use with sensors on MX boards only. Ribbon cable connects to the PCB to measure barometric pressure, temperature, and % relative humidity levels in gas sample. TC-4 - 3 mm side mounted ports away from sensor TC-5 - 3 mm side mounted ports towards sensor Works with: LuminOX LOX-02 25% Oxygen Sensor Devkit ExplorIR®-M 5% CO2 %RH/T Hg Sensor ExplorIR®-M 20% CO2 %RH/T Hg Sensor ExplorIR®-M 100% CO2 %RH/T Hg Sensor Warranty: 1 Year. See GasLab Terms and Conditions.

Tube cap adapters convert any industry standard 20mm gas sensor from diffusion to sampling sensors.

We offer 3 standard gas in-out tube caps that work with any 20mm gas sensor and 2 custom 20mm tube caps with ribbon cables for sensors on MX boards that have barometric pressure, temperature, and % relative humidity sensors on board. Verify the tube cap you need from the models below.

Tube cap adapters are not pre-installed. For accurate results you must mount the tube cap permanently. This video shows you how.

Models for all 20mm Sensors

  • TC-1 - 3 mm side mounted ports
  • TC-2 - 3 mm top mounted ports
  • TC-3 - 4.5 mm top mounted ports

Works with:

  • AlphaSense O2-A2 Oxygen Sensor AP-0001
  • AlphaSense O2-A3 Oxygen Sensor AP-0004
  • AlphaSense CO-AF CO Sensor AP-0005
  • AlphaSense COH-A2 Dual Gas Sensor AP-0011
  • AlphaSense H2S-A1 Hydrogen Sulfide Sensor AP-0006
  • AlphaSense CH-A3 Pellistor Sensor AP-0012
  • Cubic SJH Series Methane Sensor CU-1000
  • ExplorIR®-W 5% CO2 Sensor GC-0015
  • ExplorIR®-W 20% CO2 Sensor GC-0006
  • ExplorIR®-W 100% CO2 Sensor GC-0016
  • Luminox LOX-02 Oxygen Sensor OX-0052
  • Oxygen O2 Transmitter TX-1
  • SprintIR®-W 100% CO2 Sensor GC-0018
  • Any 20mm barrel shaped sensor not listed above

Models for Sensors on MX Boards

Use with sensors on MX boards only. Ribbon cable connects to the PCB to measure barometric pressure, temperature, and % relative humidity levels in gas sample.

  • TC-4 - 3 mm side mounted ports away from sensor
  • TC-5 - 3 mm side mounted ports towards sensor

Works with:

  • LuminOX LOX-02 25% Oxygen Sensor Devkit
  • ExplorIR®-M 5% CO2 %RH/T Hg Sensor
  • ExplorIR®-M 20% CO2 %RH/T Hg Sensor
  • ExplorIR®-M 100% CO2 %RH/T Hg Sensor

  • Warranty: 1 Year. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Uncategorized Products
Product Number TC-1
Product Name Tube Cap Adapter for 20mm Gas Sensors
Unlock Full Specs
to access all available technical data