GasLab SenseAir Sunrise 10,000ppm CO2 Sensor SE-11

Description
The Sunrise SE-11 is a small-footprint 10,000ppm (1%) CO2 sensor module designed for battery-powered applications. The NDIR CO2 sensor uses an LED light source that saves power and makes it resistant to vibration while maintaining high precision. It has a life expectancy of more than 15 years. The self-correcting ABC algorithm automatically calibrates the sensor and assures it will still be accurate which is key in wireless applications. Features High precision NDIR sensor uses low-power LED light source Adjustable measurement period Ultra-low power consumption Robust and resistant to vibrations and tough environment Self calibrating Models SE-11 Sunrise 10,000ppm CO2 Sensor Only - pin-less design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-11 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph CO2 levels, to configure the sensor or for data logging. Includes a connector and switch configurations to connect to an Arduino, Raspberry Pi, or any other microcontroller via UART or I2C for rapid development and prototyping. Specifications Measurement Range: 400-10,000 ppm Target gas: Carbon Dioxide Operating Principle: NDIR with LED technology Accuracy: ±30 ppm ± 3% of reading Measurement Period: Adjustable by host Power Supply: 3.05-5.5 V4 Dimensions: 1.3 x 0.78 x 0.47 in. Weight: 4.9 ± 0.1 g Life expectancy: >15 years Operation range: 0-50°C, 0-85% RH Serial Communication: UART, I2C Warranty 90 days - See GasLab Terms and Conditions.
Datasheet
Description
The Sunrise SE-11 is a small-footprint 10,000ppm (1%) CO2 sensor module designed for battery-powered applications. The NDIR CO2 sensor uses an LED light source that saves power and makes it resistant to vibration while maintaining high precision. It has a life expectancy of more than 15 years. The self-correcting ABC algorithm automatically calibrates the sensor and assures it will still be accurate which is key in wireless applications. Features High precision NDIR sensor uses low-power LED light source Adjustable measurement period Ultra-low power consumption Robust and resistant to vibrations and tough environment Self calibrating Models SE-11 Sunrise 10,000ppm CO2 Sensor Only - pin-less design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-11 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph CO2 levels, to configure the sensor or for data logging. Includes a connector and switch configurations to connect to an Arduino, Raspberry Pi, or any other microcontroller via UART or I2C for rapid development and prototyping. Specifications Measurement Range: 400-10,000 ppm Target gas: Carbon Dioxide Operating Principle: NDIR with LED technology Accuracy: ±30 ppm ± 3% of reading Measurement Period: Adjustable by host Power Supply: 3.05-5.5 V4 Dimensions: 1.3 x 0.78 x 0.47 in. Weight: 4.9 ± 0.1 g Life expectancy: >15 years Operation range: 0-50°C, 0-85% RH Serial Communication: UART, I2C Warranty 90 days - See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SenseAir Sunrise 10,000ppm CO2 Sensor - SE-11 - GasLab
Ormond Beach, FL, United States
SenseAir Sunrise 10,000ppm CO2 Sensor
SE-11
SenseAir Sunrise 10,000ppm CO2 Sensor SE-11
The Sunrise SE-11 is a small-footprint 10,000ppm (1%) CO2 sensor module designed for battery-powered applications. The NDIR CO2 sensor uses an LED light source that saves power and makes it resistant to vibration while maintaining high precision. It has a life expectancy of more than 15 years. The self-correcting ABC algorithm automatically calibrates the sensor and assures it will still be accurate which is key in wireless applications. Features High precision NDIR sensor uses low-power LED light source Adjustable measurement period Ultra-low power consumption Robust and resistant to vibrations and tough environment Self calibrating Models SE-11 Sunrise 10,000ppm CO2 Sensor Only - pin-less design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-11 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph CO2 levels, to configure the sensor or for data logging. Includes a connector and switch configurations to connect to an Arduino, Raspberry Pi, or any other microcontroller via UART or I2C for rapid development and prototyping. Specifications Measurement Range: 400-10,000 ppm Target gas: Carbon Dioxide Operating Principle: NDIR with LED technology Accuracy: ±30 ppm ± 3% of reading Measurement Period: Adjustable by host Power Supply: 3.05-5.5 V4 Dimensions: 1.3 x 0.78 x 0.47 in. Weight: 4.9 ± 0.1 g Life expectancy: >15 years Operation range: 0-50°C, 0-85% RH Serial Communication: UART, I2C Warranty 90 days - See GasLab Terms and Conditions.

The Sunrise SE-11 is a small-footprint 10,000ppm (1%) CO2 sensor module designed for battery-powered applications. The NDIR CO2 sensor uses an LED light source that saves power and makes it resistant to vibration while maintaining high precision. It has a life expectancy of more than 15 years.

The self-correcting ABC algorithm automatically calibrates the sensor and assures it will still be accurate which is key in wireless applications.

Features

  • High precision NDIR sensor uses low-power LED light source
  • Adjustable measurement period
  • Ultra-low power consumption
  • Robust and resistant to vibrations and tough environment
  • Self calibrating

Models

SE-11 Sunrise 10,000ppm CO2 Sensor Only - pin-less design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-11 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph CO2 levels, to configure the sensor or for data logging. Includes a connector and switch configurations to connect to an Arduino, Raspberry Pi, or any other microcontroller via UART or I2C for rapid development and prototyping.


Specifications

  • Measurement Range: 400-10,000 ppm
  • Target gas: Carbon Dioxide
  • Operating Principle: NDIR with LED technology
  • Accuracy: ±30 ppm ± 3% of reading
  • Measurement Period: Adjustable by host
  • Power Supply: 3.05-5.5 V4
  • Dimensions: 1.3 x 0.78 x 0.47 in.
  • Weight: 4.9 ± 0.1 g
  • Life expectancy: >15 years
  • Operation range: 0-50°C, 0-85% RH
  • Serial Communication: UART, I2C

Warranty

  • 90 days - See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number SE-11
Product Name SenseAir Sunrise 10,000ppm CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 6431-OPXT2-D0-B-300-ND - DigiKey
Sensore Electronic GmbH
Specs
Electrical Outputs Current
Operating Temperature 50 to 212 F (10 to 100 C)
View Details
One-Channel Compensated Thin-Film Thermopile, TO-5 package - DR34 Compensated - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Smart Gas Sensor - Oxygen (O2) - Model SA2-O2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type %LEL or %LFL
Gas Types O2; (0-25.0 %)
View Details
006-0-0008 Senseair Sunrise HVAC CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400-10,000 ppm)
Number of Gases Monitored Single
View Details