GasLab Oxygen Depletion Safety Alarm RAD-0002

Description
Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used in hundreds of hospitals, MRI rooms, factories and cryogenic facilities nationwide. The Oxygen Depletion Safety Alarm uses an accurate, long-life optical sensor that ensures no false alarms. It is designed for ease of installation and years of trouble-free use. FREE GROUND SHIPPING in US. In stock for immediate delivery. Extended warranty available. Call for details. Features Real-time oxygen level readout on sensor and remote display Audible and visual alarms if oxygen level drops too low Easy to install, no maintenance required 3 user configurable alarms meet all OSHA codes Remote display can be mounted up to 300 ft away 4-20mA and 3 relays to control fans or off-site alarms 5+ year sensor in stock and available online Proven protection in hundreds of installations Read the full specifications here. The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002 Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away. CM-1026: Dual Strobe Add On Kit. Plug flashing strobes into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector. CM-1026-5: 100-240 VAC Strobe Tower Add-On Kit - yellow, orange and red indicate alarm levels 1-3. Adds visual notice and high decibel alarm. CM-1026-6: 24 VDC Strobe Tower Add-On Kit - same features as CM-1026-5 for 24 VDC hard-wired systems. Specifications Measurement Range: 0-25% Sensor Life Expectancy: 5+ years Alarms: 19%, 17%, 15% O2 (user configurable) Alarm Response Time: < 60 seconds Operating Temperature: 32°F to 122°F (0°C to 50°C) Calibration: on-site with test gas if required Electrical Power Supply: 110-240 VAC Wall Adapter 24 VDC hard-wired power option (cable included) Power Consumption: 3 Watts 6 VDC battery backup connections Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT 4-20mA output UL, CE Certification Warranty 1 year on device, 2 years on sensor. See GasLab Terms and Conditions.
Description
Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used in hundreds of hospitals, MRI rooms, factories and cryogenic facilities nationwide. The Oxygen Depletion Safety Alarm uses an accurate, long-life optical sensor that ensures no false alarms. It is designed for ease of installation and years of trouble-free use. FREE GROUND SHIPPING in US. In stock for immediate delivery. Extended warranty available. Call for details. Features Real-time oxygen level readout on sensor and remote display Audible and visual alarms if oxygen level drops too low Easy to install, no maintenance required 3 user configurable alarms meet all OSHA codes Remote display can be mounted up to 300 ft away 4-20mA and 3 relays to control fans or off-site alarms 5+ year sensor in stock and available online Proven protection in hundreds of installations Read the full specifications here. The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002 Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away. CM-1026: Dual Strobe Add On Kit. Plug flashing strobes into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector. CM-1026-5: 100-240 VAC Strobe Tower Add-On Kit - yellow, orange and red indicate alarm levels 1-3. Adds visual notice and high decibel alarm. CM-1026-6: 24 VDC Strobe Tower Add-On Kit - same features as CM-1026-5 for 24 VDC hard-wired systems. Specifications Measurement Range: 0-25% Sensor Life Expectancy: 5+ years Alarms: 19%, 17%, 15% O2 (user configurable) Alarm Response Time: < 60 seconds Operating Temperature: 32°F to 122°F (0°C to 50°C) Calibration: on-site with test gas if required Electrical Power Supply: 110-240 VAC Wall Adapter 24 VDC hard-wired power option (cable included) Power Consumption: 3 Watts 6 VDC battery backup connections Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT 4-20mA output UL, CE Certification Warranty 1 year on device, 2 years on sensor. See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Oxygen Depletion Safety Alarm - RAD-0002 - GasLab
Ormond Beach, FL, United States
Oxygen Depletion Safety Alarm
RAD-0002
Oxygen Depletion Safety Alarm RAD-0002
Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used in hundreds of hospitals, MRI rooms, factories and cryogenic facilities nationwide. The Oxygen Depletion Safety Alarm uses an accurate, long-life optical sensor that ensures no false alarms. It is designed for ease of installation and years of trouble-free use. FREE GROUND SHIPPING in US. In stock for immediate delivery. Extended warranty available. Call for details. Features Real-time oxygen level readout on sensor and remote display Audible and visual alarms if oxygen level drops too low Easy to install, no maintenance required 3 user configurable alarms meet all OSHA codes Remote display can be mounted up to 300 ft away 4-20mA and 3 relays to control fans or off-site alarms 5+ year sensor in stock and available online Proven protection in hundreds of installations Read the full specifications here. The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002 Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away. CM-1026: Dual Strobe Add On Kit. Plug flashing strobes into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector. CM-1026-5: 100-240 VAC Strobe Tower Add-On Kit - yellow, orange and red indicate alarm levels 1-3. Adds visual notice and high decibel alarm. CM-1026-6: 24 VDC Strobe Tower Add-On Kit - same features as CM-1026-5 for 24 VDC hard-wired systems. Specifications Measurement Range: 0-25% Sensor Life Expectancy: 5+ years Alarms: 19%, 17%, 15% O2 (user configurable) Alarm Response Time: < 60 seconds Operating Temperature: 32°F to 122°F (0°C to 50°C) Calibration: on-site with test gas if required Electrical Power Supply: 110-240 VAC Wall Adapter 24 VDC hard-wired power option (cable included) Power Consumption: 3 Watts 6 VDC battery backup connections Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT 4-20mA output UL, CE Certification Warranty 1 year on device, 2 years on sensor. See GasLab Terms and Conditions.

Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used in hundreds of hospitals, MRI rooms, factories and cryogenic facilities nationwide.

The Oxygen Depletion Safety Alarm uses an accurate, long-life optical sensor that ensures no false alarms. It is designed for ease of installation and years of trouble-free use.

FREE GROUND SHIPPING in US. In stock for immediate delivery. Extended warranty available. Call for details.

Features

  • Real-time oxygen level readout on sensor and remote display
  • Audible and visual alarms if oxygen level drops too low
  • Easy to install, no maintenance required
  • 3 user configurable alarms meet all OSHA codes
  • Remote display can be mounted up to 300 ft away
  • 4-20mA and 3 relays to control fans or off-site alarms
  • 5+ year sensor in stock and available online
  • Proven protection in hundreds of installations
  • Read the full specifications here.

The oxygen depletion alarm is easy to install and use. Watch the installation video. Simply wall mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7.

Add-On Options

RAD-0022: Add-on Remote Display for RAD-0002 Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45 Ethernet cable (not included) to install up to 300 feet away.

CM-1026: Dual Strobe Add On Kit. Plug flashing strobes into both the sensor and remote display to give a more visual alarm. Used in high-noise environments or where required by an inspector.

CM-1026-5: 100-240 VAC Strobe Tower Add-On Kit - yellow, orange and red indicate alarm levels 1-3. Adds visual notice and high decibel alarm.

CM-1026-6: 24 VDC Strobe Tower Add-On Kit - same features as CM-1026-5 for 24 VDC hard-wired systems.


Specifications

  • Measurement Range: 0-25%
  • Sensor Life Expectancy: 5+ years
  • Alarms: 19%, 17%, 15% O2 (user configurable)
  • Alarm Response Time: < 60 seconds
  • Operating Temperature: 32°F to 122°F (0°C to 50°C)
  • Calibration: on-site with test gas if required

Electrical

  • Power Supply: 110-240 VAC Wall Adapter
  • 24 VDC hard-wired power option (cable included)
  • Power Consumption: 3 Watts
  • 6 VDC battery backup connections
  • Relays: Peak Current < 2A @ 30 VDC or 250 VAC, SPDT
  • 4-20mA output
  • UL, CE Certification

Warranty

  • 1 year on device, 2 years on sensor. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number RAD-0002
Product Name Oxygen Depletion Safety Alarm
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Controller - Z-Gard® C 485 - MSA Safety
Specs
Application Ambient Air Monitoring
Electrical Outputs Current
Display Digital
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Phosgene 3-Day Dose Estimator [1-200-201] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details