These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications.
Using a pump, an air or gas sample is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pulls the sample across a gas sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop system.
Models PMP-0010 - 500 ml/min., 1,000 hours PMP-0013 - 480 ml/min., 10,000 hours PMP-0012 - 800 ml/min., 10,000 hours
Each miniature diaphragm pump we supply is pre-calibrated and ready to use.
Specifications: PMP-0012
For use in Fixed/Wall Mounted Meters
Max. Flow: 800 ml/min.
Max. Vacuum: -520 mbar
Max. Pressure: 600 mbar restart
Rating (MTBF): 10,000 hours.
Rated Power: 5-18VDC/800mW
3mm OD inlet/outlet fittings
Specifications: PMP-0013
For use in Portable Meters
Max. Flow: 480 ml/min.
Max. Vacuum: 450 mbar
Max. Pressure: 180 mbar
Rating (MTBF): 10,000 hours.
Rated Power: 6V/180mA
3mm OD inlet/outlet fittings
Specifications: PMP-0010
Max. Flow: 500 ml/min.
Max. Vacuum: -480 mbar
Max. Pressure: 400 mbar
Rating (MTBF): 1,000 hours.
Rated Power: 3.5 to 5V/90mA
3mm OD inlet/outlet fittings
Warranty
1 Year. See GasLab Terms and Conditions.
These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications.
Using a pump, an air or gas sample is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pulls the sample across a gas sensor with a tube-cap that creates a sealed system. Finally, the gas is either exhausted or returned back to the original closed-loop system.
Models
- PMP-0010 - 500 ml/min., 1,000 hours
- PMP-0013 - 480 ml/min., 10,000 hours
- PMP-0012 - 800 ml/min., 10,000 hours
Each miniature diaphragm pump we supply is pre-calibrated and ready to use.
Specifications: PMP-0012
- For use in Fixed/Wall Mounted Meters
- Max. Flow: 800 ml/min.
- Max. Vacuum: -520 mbar
- Max. Pressure: 600 mbar restart
- Rating (MTBF): 10,000 hours.
- Rated Power: 5-18VDC/800mW
- 3mm OD inlet/outlet fittings
Specifications: PMP-0013
- For use in Portable Meters
- Max. Flow: 480 ml/min.
- Max. Vacuum: 450 mbar
- Max. Pressure: 180 mbar
- Rating (MTBF): 10,000 hours.
- Rated Power: 6V/180mA
- 3mm OD inlet/outlet fittings
Specifications: PMP-0010
- Max. Flow: 500 ml/min.
- Max. Vacuum: -480 mbar
- Max. Pressure: 400 mbar
- Rating (MTBF): 1,000 hours.
- Rated Power: 3.5 to 5V/90mA
- 3mm OD inlet/outlet fittings
Warranty
- 1 Year. See GasLab Terms and Conditions.