GasLab LuminOX LOX-02 25% Oxygen Sampling Sensor OX-0055

Description
The LuminOX LOX-02-F Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of lower power requirements and a longer lifespan than typical oxygen sensors. This sensor model includes a tube-cap adapter for closed-system oxygen measurement. The Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board with built-in data logging. Measurements can be taken of all sensors using our free Gaslab software. Combined with MX board the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components. Features Low Drift & Cross-sensitivity Barometric pressure and temperature sensors built-in MX Board allows for easy sensor calibration MX Board adds Serial UART output MX Board adds RS485 Modbus RTU with RS485 cable Easy Integration; Compact & Low Power Models OX-0055 Sensor Only – for integration into high-volume OEM products. CM-42991 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen, barometric pressure and temperature of the sample gas. Includes on-board memory for data logging. CM-42990 MX Board – Same functionality as the development kit without USB cable or software. Specifications Measuring Gas: Oxygen Measurement Range: 0.1 to 25% O2 Sensing Method: Fluorescence quenching by oxygen Measurement Interval: 1 Sample/second Response Time: < 60 Seconds Warm-Up Time: < 60 Seconds at 72°F (22°C) Accuracy: Better than 2% at full scale Resolution: 0.10% / 0.1mbar Temperature Accuracy: +/- 2 degrees C Operating Temperature: -30°C to +60°C Barometric Pressure Range: 500 to 1200 mbar Lifetime: > 5 years Electrical / Mechanical Voltage: 4.5 - 5.5 VDC Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak Interface: Serial UART or analog Warranty 90 days
Description
The LuminOX LOX-02-F Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of lower power requirements and a longer lifespan than typical oxygen sensors. This sensor model includes a tube-cap adapter for closed-system oxygen measurement. The Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board with built-in data logging. Measurements can be taken of all sensors using our free Gaslab software. Combined with MX board the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components. Features Low Drift & Cross-sensitivity Barometric pressure and temperature sensors built-in MX Board allows for easy sensor calibration MX Board adds Serial UART output MX Board adds RS485 Modbus RTU with RS485 cable Easy Integration; Compact & Low Power Models OX-0055 Sensor Only – for integration into high-volume OEM products. CM-42991 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen, barometric pressure and temperature of the sample gas. Includes on-board memory for data logging. CM-42990 MX Board – Same functionality as the development kit without USB cable or software. Specifications Measuring Gas: Oxygen Measurement Range: 0.1 to 25% O2 Sensing Method: Fluorescence quenching by oxygen Measurement Interval: 1 Sample/second Response Time: < 60 Seconds Warm-Up Time: < 60 Seconds at 72°F (22°C) Accuracy: Better than 2% at full scale Resolution: 0.10% / 0.1mbar Temperature Accuracy: +/- 2 degrees C Operating Temperature: -30°C to +60°C Barometric Pressure Range: 500 to 1200 mbar Lifetime: > 5 years Electrical / Mechanical Voltage: 4.5 - 5.5 VDC Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak Interface: Serial UART or analog Warranty 90 days

Suppliers

Company
Product
Description
Supplier Links
LuminOX LOX-02 25% Oxygen Sampling Sensor - OX-0055 - GasLab
Ormond Beach, FL, United States
LuminOX LOX-02 25% Oxygen Sampling Sensor
OX-0055
LuminOX LOX-02 25% Oxygen Sampling Sensor OX-0055
The LuminOX LOX-02-F Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of lower power requirements and a longer lifespan than typical oxygen sensors. This sensor model includes a tube-cap adapter for closed-system oxygen measurement. The Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board with built-in data logging. Measurements can be taken of all sensors using our free Gaslab software. Combined with MX board the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components. Features Low Drift & Cross-sensitivity Barometric pressure and temperature sensors built-in MX Board allows for easy sensor calibration MX Board adds Serial UART output MX Board adds RS485 Modbus RTU with RS485 cable Easy Integration; Compact & Low Power Models OX-0055 Sensor Only – for integration into high-volume OEM products. CM-42991 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen, barometric pressure and temperature of the sample gas. Includes on-board memory for data logging. CM-42990 MX Board – Same functionality as the development kit without USB cable or software. Specifications Measuring Gas: Oxygen Measurement Range: 0.1 to 25% O2 Sensing Method: Fluorescence quenching by oxygen Measurement Interval: 1 Sample/second Response Time: < 60 Seconds Warm-Up Time: < 60 Seconds at 72°F (22°C) Accuracy: Better than 2% at full scale Resolution: 0.10% / 0.1mbar Temperature Accuracy: +/- 2 degrees C Operating Temperature: -30°C to +60°C Barometric Pressure Range: 500 to 1200 mbar Lifetime: > 5 years Electrical / Mechanical Voltage: 4.5 - 5.5 VDC Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak Interface: Serial UART or analog Warranty 90 days

The LuminOX LOX-02-F Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of lower power requirements and a longer lifespan than typical oxygen sensors.

This sensor model includes a tube-cap adapter for closed-system oxygen measurement.

The Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board with built-in data logging. Measurements can be taken of all sensors using our free Gaslab software.

Combined with MX board the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components.

Features

  • Low Drift & Cross-sensitivity
  • Barometric pressure and temperature sensors built-in
  • MX Board allows for easy sensor calibration
  • MX Board adds Serial UART output
  • MX Board adds RS485 Modbus RTU with RS485 cable
  • Easy Integration; Compact & Low Power

Models

OX-0055 Sensor Only – for integration into high-volume OEM products.

CM-42991 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen, barometric pressure and temperature of the sample gas. Includes on-board memory for data logging.

CM-42990 MX Board – Same functionality as the development kit without USB cable or software.


Specifications

  • Measuring Gas: Oxygen
  • Measurement Range: 0.1 to 25% O2
  • Sensing Method: Fluorescence quenching by oxygen
  • Measurement Interval: 1 Sample/second
  • Response Time: < 60 Seconds
  • Warm-Up Time: < 60 Seconds at 72°F (22°C)
  • Accuracy: Better than 2% at full scale
  • Resolution: 0.10% / 0.1mbar
  • Temperature Accuracy: +/- 2 degrees C
  • Operating Temperature: -30°C to +60°C
  • Barometric Pressure Range: 500 to 1200 mbar
  • Lifetime: > 5 years

Electrical / Mechanical

  • Voltage: 4.5 - 5.5 VDC
  • Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak
  • Interface: Serial UART or analog

Warranty

  • 90 days
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number OX-0055
Product Name LuminOX LOX-02 25% Oxygen Sampling Sensor
Sensor Technology

Fluorescence quenching by oxygen

Measurement Type %Volume
Gas Types O2; (0.1~25% O2)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Gas Monitor - IR400 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–10 PPM to 0–1% O₂ (dual-range capability))
Electrical Outputs Current
View Details
Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Hydrocarbon Infrared Sensors – Standard Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; Hydrocarbons
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details